Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029590-CMDD6263 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Current - Average Rectified (Io): 15mA
Voltage - Forward (Vf) (Max) @ If: 410mV @ 1mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 200nA @ 50V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 70V 15MA SOD323 Product overview: CMDD6263 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 15MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 15MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMDD6263 TR can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Single Low Current
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1029590-CMDD6263 TR | 280-CMDD6263 TR | CMDD6263 TR |
| Product Name | Diodes, Rectifiers - Single - CMDD6263 TR | Schottky 70V 15MA Diode and Rectifier | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active |