The CMBT3904E is an NPN silicon transistor in the FEMTOmini™ SOT-923 package, measuring 0.8 x 0.6 x 0.4 mm, designed for compact, low-power applications. It has a continuous collector current of 200 mA, a collector-emitter voltage rating of 40 V, and a power dissipation of 100 mW. The transistor features a low saturation voltage of 0.1 V typical at 50 mA collector current and a typical current gain (hFE) of 215 at 10 mA collector current. Operating and storage junction temperatures range from -65°C to +150°C. The device is compliant with RoHS and AEC-Q200 standards.
Bipolar Transistors - BJT SMD Small Signal Transistor
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMBT3904E TR |
| Product Name | Bipolar Transistors - BJT |