Central Semiconductor Corp. TVS Diodes CMATVS5V0 TR PBFREE

Description
12.3V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
Request a Quote Datasheet
Description
12.3V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1514-CMATVS5V0TRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
12.3V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

12.3V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - 1514-CMATVS5V0TRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
12.3V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

12.3V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - 1514-CMATVS5V0TRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
12.3V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

12.3V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS - TVS - Diodes - CMATVS5V0 TR PBFREE - 866890-CMATVS5V0 TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CMATVS5V0 TR PBFREE
866890-CMATVS5V0 TR PBFREE
TVS - TVS - Diodes - CMATVS5V0 TR PBFREE 866890-CMATVS5V0 TR PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866890-CMATVS5V0 TR PBFREE Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 12.3V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 Package: SOD-923 Package: Reel - TR Mounting: Surface Mount Family Name: CMATVS5 Categories: Circuit Protection Case / Package: SOD-923 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -CMATVS5V0 TR PBFREE, -CMATVS5V0 TR, CMATVS5V0 DKR, -CMATVS5V0DKR-ND, CMATVS5V0 TR LEAD FREE, CMATVS5V0TR-ND, CMATVS5V0 TR-ND, -CMATVS5V0 TR-DKR-ND, 1514-CMATVS5V0TRPBFR EETR, CMATVS5V0CT-ND, CMATVS5V0 CT, -CMATVS5V0 TR-CT-ND, -1583-CMATVS5V0TRPBF REECT, -CMATVS5V0CT-ND, -CMATVS5V0 TR-DKR, -CMATVS5V0CT, -1583-CMATVS5V0TRPBF REEDKR, CMATVS5V0 CT-ND, CMATVS5V0 TR, CMATVS5V0DKR, CMATVS5V0CT, CMATVS5V0 DKR-ND, CMATVS5V0DKR-ND, 1514-CMATVS5V0TRPBFR EEDKR, CMATVS5V0TR, -CMATVS5V0 TR-ND, 1514-CMATVS5V0TRPBFR EECT, -CMATVS5V0 DKR-ND, -CMATVS5V0DKR, -CMATVS5V0 CT-ND

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866890-CMATVS5V0 TR PBFREE
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 12.3V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
Package: SOD-923
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMATVS5
Categories: Circuit Protection
Case / Package: SOD-923
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -CMATVS5V0 TR PBFREE, -CMATVS5V0 TR, CMATVS5V0 DKR, -CMATVS5V0DKR-ND, CMATVS5V0 TR LEAD FREE, CMATVS5V0TR-ND, CMATVS5V0 TR-ND, -CMATVS5V0 TR-DKR-ND, 1514-CMATVS5V0TRPBFREETR, CMATVS5V0CT-ND, CMATVS5V0 CT, -CMATVS5V0 TR-CT-ND, -1583-CMATVS5V0TRPBFREECT, -CMATVS5V0CT-ND, -CMATVS5V0 TR-DKR, -CMATVS5V0CT, -1583-CMATVS5V0TRPBFREEDKR, CMATVS5V0 CT-ND, CMATVS5V0 TR, CMATVS5V0DKR, CMATVS5V0CT, CMATVS5V0 DKR-ND, CMATVS5V0DKR-ND, 1514-CMATVS5V0TRPBFREEDKR, CMATVS5V0TR, -CMATVS5V0 TR-ND, 1514-CMATVS5V0TRPBFREECT, -CMATVS5V0 DKR-ND, -CMATVS5V0DKR, -CMATVS5V0 CT-ND

Buy Now Datasheet
TVS Protection Diode - 144-CMATVS5V0 TR PBFREE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-CMATVS5V0 TR PBFREE
TVS Protection Diode 144-CMATVS5V0 TR PBFREE
TVS DIODE 5VWM 12.3VC SOD923 Product overview: CMATVS5V0 TR PBFREE from Central Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CMATVS5V0 TR PBFREE can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 12.3VC SOD923 Product overview: CMATVS5V0 TR PBFREE from Central Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CMATVS5V0 TR PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1514-CMATVS5V0TRPBFREEDKR-ND 866890-CMATVS5V0 TR PBFREE 144-CMATVS5V0 TR PBFREE
Product Name TVS Diodes TVS - TVS - Diodes - CMATVS5V0 TR PBFREE TVS Protection Diode
Configuration Single Single
Package SOD-923 SOD-923 Tape & Reel (TR)
Peak Pulse Power 80 watts 80 watts
VC 12.3 volts
Unlock Full Specs
to access all available technical data