11V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
11V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
11V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1514-CMATVS3V3TRPBFREEDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-923 |
| Peak Pulse Power | 80 watts |
| VC | 11 volts |