RF Small Signal Bipolar Transistor, 0.5A I(C), 1-Element, Silicon, PNP, TO-39, Product overview: CM5583 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-CM5583 can be used for catalog matching and distributor lookup.
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1162160-CM5583
Manufacturer Homepage: www.centralsemi.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
RF Transistor PNP 30V 500mA 1.3GHz 1W Through Hole TO-39
RF TRANSISTOR TO-39
Bipolar Transistors - BJT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-CM5583 | 1162160-CM5583 | 1514-CM5583-ND | CM5583 | CM5583 |
| Product Name | 0.5A Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - CM5583 | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | |||
| IC(max) | 500 milliamps | ||||
| VCEO | 30 volts | 30 volts | |||
| PD | 1000 milliwatts |