The CM5160 is a silicon PNP RF transistor in a TO-39 package, designed for high-frequency amplifier and non-saturated switching applications. It has a collector-base voltage rating of 60 V, a collector-emitter voltage of 40 V, and a continuous collector current of 0.4 A. Power dissipation is rated at 1.0 W at 25°C ambient temperature, with a thermal resistance of 175 °C/W. The transition frequency is 500 MHz at 15 V and 50 mA. The device is hermetically sealed and has an operating and storage junction temperature range of -65 to +200 °C. The part is marked with its full part number and follows the TO-39 mechanical outline with emitter, base, and collector leads. This product is classified as End of Life with no replacement, available only while stock lasts.
Bipolar Transistors - BJT Leaded Small Signal Transistor
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CM5160 |
| Product Name | Bipolar Transistors - BJT |