Central Semiconductor Corp. 7.5V 0.5W Zener Diode CLL5236B

Description
Zener Diode, 7.5V V(Z), 5%, 0.5W, Silicon, Unidirectional, SOD-80, 2 PIN Product overview: CLL5236B from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 0.5W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CLL5236B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 7.5V V(Z), 5%, 0.5W, Silicon, Unidirectional, SOD-80, 2 PIN Product overview: CLL5236B from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 0.5W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CLL5236B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.5V 0.5W Zener Diode - 295-CLL5236B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 0.5W Zener Diode
295-CLL5236B
7.5V 0.5W Zener Diode 295-CLL5236B
Zener Diode, 7.5V V(Z), 5%, 0.5W, Silicon, Unidirectional, SOD-80, 2 PIN Product overview: CLL5236B from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 0.5W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CLL5236B can be used for catalog matching and distributor lookup.

Zener Diode, 7.5V V(Z), 5%, 0.5W, Silicon, Unidirectional, SOD-80, 2 PIN Product overview: CLL5236B from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 0.5W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CLL5236B can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - CLL5236B - 730351-CLL5236B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CLL5236B
730351-CLL5236B
Diodes - Zener - Single - CLL5236B 730351-CLL5236B
Manufacturer: Central Semiconductor Corp Win Source Part Number: 730351-CLL5236B Manufacturer Homepage: www.centralsemi.com Reference case: SOD80 Reference Date Code: 0746 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 730351-CLL5236B
Manufacturer Homepage: www.centralsemi.com
Reference case: SOD80
Reference Date Code: 0746
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
CLL5236B
Zener Diodes CLL5236B
Zener Diodes 500mW Zener Diode 7.5V 500Ohm 6.0Vr

Zener Diodes 500mW Zener Diode 7.5V 500Ohm 6.0Vr

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 295-CLL5236B 730351-CLL5236B CLL5236B
Product Name 7.5V 0.5W Zener Diode Diodes - Zener - Single - CLL5236B Zener Diodes
PD 0.5000 milliwatts
Unlock Full Specs
to access all available technical data