DIODE ZENER 7.5V 500MW SOD80 Product overview: CLL5236B TR PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CLL5236B TR PBFREE can be used for catalog matching and distributor lookup.
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866837-CLL5236B TR PBFREE
Operating Temperature Range: -65°C ~ 200°C
Features: Zener Diode 7.5 V 500 mW ±5% Surface Mount SOD-80
Package: DO-213AC, MINI-MELF, SOD-80
Package: Reel - TR
Mounting: Surface Mount
Family Name: CLL5236
Categories: Discrete Semiconductor Products
Case / Package: SOD-80
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: CLL5236B DKR, CLL5236BDKR, CLL5236B DKR-ND, 1514-CLL5236BTRPBFRE
Zener Diode 7.5V 500mW ±5% Surface Mount SOD-80
Zener Diode 7.5V 500mW ±5% Surface Mount SOD-80
Zener Diode 7.5V 500mW ±5% Surface Mount SOD-80
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes |
| Product Number | 287-CLL5236B TR PBFREE | 866837-CLL5236B TR PBFREE | 1514-CLL5236BTRPBFREETR-ND |
| Product Name | 7.5V 500MW Zener Diode | Diodes - Zener - Single - CLL5236B TR PBFREE | Single Zener Diodes |
| Package | Tape & Reel (TR) | SOD-80; SOD-80 |