Win Source Part Number: 1144489-CLL5235B TR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA
Current - Reverse Leakage @ Vr: 3 µA @ 5 V
Voltage - Zener (Nom) (Vz): 6.8 V
Impedance (Max) (Zzt): 5 Ohms
Package / Case: DO-213AC, MINI-MELF, SOD-80
Supplier Device Package: SOD-80
Temperature Range - Operating: -65°C ~ 200°C
Alternative Parts (Cross-Reference): CLL5235B T/R;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Central Semiconductor Corp
Other Names: CLL5235B TR PBFREE,CLL5235BCT,CL
Product Status: Obsolete
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-80
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 1144489-CLL5235B TR | CLL5235BTR-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes |
| Package | DO-213AC, MINI-MELF, SOD-80 |