Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1052613-CLL5234B TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Zener Diode 6.2V 500mW ±5% Surface Mount SOD-80
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 1052613-CLL5234B TR | CLL5234BTR-ND |
| Product Name | Diodes - Zener - Single - CLL5234B TR | Single Zener Diodes |
| Life Cycle Stage | Active | |
| Package | SOD-80; SOD-80 | |
| VZ | 6.2 volts | |
| ZZT | 7 ohms |