Central Semiconductor Corp. Single Zener Diodes CLL5232B TR

Description
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-80
Request a Quote Datasheet
Description
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - CLL5232BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CLL5232BTR-ND
Single Zener Diodes CLL5232BTR-ND
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-80

Zener Diode 5.6V 500mW ±5% Surface Mount SOD-80

Buy Now Datasheet
Diodes - Zener - Single - CLL5232B TR - 1052612-CLL5232B TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CLL5232B TR
1052612-CLL5232B TR
Diodes - Zener - Single - CLL5232B TR 1052612-CLL5232B TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1052612-CLL5232B TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 3V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 11 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1052612-CLL5232B TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 3V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 11 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Zener Diodes
Product Number CLL5232BTR-ND 1052612-CLL5232B TR
Product Name Single Zener Diodes Diodes - Zener - Single - CLL5232B TR
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Active
Package SOD-80; SOD-80
VZ 5.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C6V2J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 1220904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details