Central Semiconductor Corp. Single Zener Diodes CLL5230B TR

Description
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-80
Request a Quote Datasheet
Description
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - CLL5230BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CLL5230BTR-ND
Single Zener Diodes CLL5230BTR-ND
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-80

Zener Diode 4.7V 500mW ±5% Surface Mount SOD-80

Buy Now Datasheet
Diodes - Zener - Single - CLL5230B TR - 1029467-CLL5230B TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CLL5230B TR
1029467-CLL5230B TR
Diodes - Zener - Single - CLL5230B TR 1029467-CLL5230B TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029467-CLL5230B TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 19 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029467-CLL5230B TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 2V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 19 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Zener Diodes
Product Number CLL5230BTR-ND 1029467-CLL5230B TR
Product Name Single Zener Diodes Diodes - Zener - Single - CLL5230B TR
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Active
Package SOD-80; SOD-80
VZ 4.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1826968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sod-923
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4491 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - 1N4747A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
5 suppliers