Manufacturer: Central Semiconductor Corp
Win Source Part Number: 845617-CLL4729A TR
Features: Zener Diode 3.6 V 1 W
Package: Reel - TR
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: CLL4729A CT-ND, CLL4729ADKR, CLL4729A DKR, CLL4729A TR-ND, CLL4729ACT, CLL4729A TR PBFREE, CLL4729A CT, CLL4729ATR, CLL4729A DKR-ND
Zener Diode 3.6V 1W ±5% Surface Mount MELF
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 845617-CLL4729A TR | CLL4729ATR-ND |
| Product Name | Diodes - Zener - Single - CLL4729A TR | Single Zener Diodes |
| Tj | -65 to 200 C (-85 to 392 F) |