Central Semiconductor Corp. 75V 250MA Diode and Rectifier CLL4448 TR

Description
DIODE GEN PURP 75V 250MA SOD80 Product overview: CLL4448 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CLL4448 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 75V 250MA SOD80 Product overview: CLL4448 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CLL4448 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V 250MA Diode and Rectifier - 280-CLL4448 TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 250MA Diode and Rectifier
280-CLL4448 TR
75V 250MA Diode and Rectifier 280-CLL4448 TR
DIODE GEN PURP 75V 250MA SOD80 Product overview: CLL4448 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CLL4448 TR can be used for catalog matching and distributor lookup.

DIODE GEN PURP 75V 250MA SOD80 Product overview: CLL4448 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CLL4448 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CLL4448 TR - 111097-CLL4448 TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CLL4448 TR
111097-CLL4448 TR
Diodes, Rectifiers - Single - CLL4448 TR 111097-CLL4448 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 111097-CLL4448 TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 25nA @ 20V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 200°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-80 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 111097-CLL4448 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 25nA @ 20V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 200°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-CLL4448 TR 111097-CLL4448 TR
Product Name 75V 250MA Diode and Rectifier Diodes, Rectifiers - Single - CLL4448 TR
Package Reel - TR
Tj -65 C (-85 F) -65 to 200 C (-85 to 392 F)
Diode Type Standard
VF 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N4247 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B482H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS316-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
RF Pin Diode, Band Switching and RF Attenuation - BAR61 - Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Diode Applications Switching
View Details
3 suppliers