Manufacturer: Central Semiconductor Corp
Win Source Part Number: 102454-CJD50 TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 10MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1V @ 200mA, 1A
Collector Cut-off Current(Max): 200μA
Typical Gain (hFE) (Min): 30 @ 300mA, 10V
Maximum Power Dissipation: 1.56W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT SS SM Transistor
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 102454-CJD50 TR13 | CJD50 TR13 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - CJD50 TR13 | Bipolar Transistors - BJT |
| Polarity | NPN; NPN |