Central Semiconductor Corp. 100V 6A DPAK Bipolar Transistor CJD42C TR13

Description
TRANS PNP 100V 6A DPAK Product overview: CJD42C TR13 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CJD42C TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 100V 6A DPAK Product overview: CJD42C TR13 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CJD42C TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 6A DPAK Bipolar Transistor
276-CJD42C TR13
100V 6A DPAK Bipolar Transistor 276-CJD42C TR13
TRANS PNP 100V 6A DPAK Product overview: CJD42C TR13 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CJD42C TR13 can be used for catalog matching and distributor lookup.

TRANS PNP 100V 6A DPAK Product overview: CJD42C TR13 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CJD42C TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - CJD42C TR13 - 116404-CJD42C TR13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CJD42C TR13
116404-CJD42C TR13
TRANSISTORS - Transistors (BJT) - Single - CJD42C TR13 116404-CJD42C TR13
Manufacturer: Central Semiconductor Corp Win Source Part Number: 116404-CJD42C TR13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 3MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DPAK Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.5V @ 600mA, 6A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 15 @ 3A, 4V Maximum Power Dissipation: 1.75W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 116404-CJD42C TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 600mA, 6A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 15 @ 3A, 4V
Maximum Power Dissipation: 1.75W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CJD42C TR13
Bipolar Transistors - BJT CJD42C TR13
Bipolar Transistors - BJT 100Vcbo 100Vceo 10A Complementary

Bipolar Transistors - BJT 100Vcbo 100Vceo 10A Complementary

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-CJD42C TR13 116404-CJD42C TR13 CJD42C TR13
Product Name 100V 6A DPAK Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - CJD42C TR13 Bipolar Transistors - BJT
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data