Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029253-CJD41C TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 600mA, 6A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 15 @ 3A, 4V
Maximum Power Dissipation: 1.75W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT 100Vcbo 100Vceo 10A Complementary
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1029253-CJD41C TR13 | CJD41C TR13 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - CJD41C TR13 | Bipolar Transistors - BJT |
| Polarity | NPN; NPN |