Central Semiconductor Corp. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single CJD350 TR13 TIN/LEAD

Description
Win Source Part Number: 1052060-CJD350 TR13 TIN/LEAD Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 1.56 W Voltage - Collector Emitter Breakdown (Max): 300 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 2.6V @ 10mA, 100mA Current - Collector Cutoff (Max): 100µA DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 50mA, 10V Frequency - Transition: 10MHz Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Central Semiconductor Corp Other Names: 1514-CJD350TR13TIN/L EADTR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1052060-CJD350 TR13 TIN/LEAD Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 1.56 W Voltage - Collector Emitter Breakdown (Max): 300 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 2.6V @ 10mA, 100mA Current - Collector Cutoff (Max): 100µA DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 50mA, 10V Frequency - Transition: 10MHz Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Central Semiconductor Corp Other Names: 1514-CJD350TR13TIN/L EADTR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1052060-CJD350 TR13 TIN/LEAD - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1052060-CJD350 TR13 TIN/LEAD
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1052060-CJD350 TR13 TIN/LEAD
Win Source Part Number: 1052060-CJD350 TR13 TIN/LEAD Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 1.56 W Voltage - Collector Emitter Breakdown (Max): 300 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 2.6V @ 10mA, 100mA Current - Collector Cutoff (Max): 100µA DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 50mA, 10V Frequency - Transition: 10MHz Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Central Semiconductor Corp Other Names: 1514-CJD350TR13TIN/L EADTR Product Status: Obsolete

Win Source Part Number: 1052060-CJD350 TR13 TIN/LEAD
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 1.56 W
Voltage - Collector Emitter Breakdown (Max): 300 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 2.6V @ 10mA, 100mA
Current - Collector Cutoff (Max): 100µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 50mA, 10V
Frequency - Transition: 10MHz
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Central Semiconductor Corp
Other Names: 1514-CJD350TR13TIN/LEADTR
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CJD350 TR13 TIN/LEAD
Bipolar Transistors - BJT CJD350 TR13 TIN/LEAD
Bipolar Transistors - BJT 300Vcbo 300Vceo 3.0Vebo 500mA 15W

Bipolar Transistors - BJT 300Vcbo 300Vceo 3.0Vebo 500mA 15W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1052060-CJD350 TR13 TIN/LEAD CJD350 TR13 TIN/LEAD
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - BJT
Polarity PNP
Package Type SOT3
IC(max) 500 milliamps
Power Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 8167700P - RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
Bipolar Transistors - 1660391 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
Single Bipolar Transistors - BC860CB5003XTTR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers