The CJD340 is an NPN silicon power transistor in a DPAK surface mount package, designed for high-voltage general purpose applications. It has a collector-base voltage rating of 300 V, a collector-emitter voltage rating of 300 V, a continuous collector current of 500 mA, and a power dissipation of 15 W. The device features a thermal resistance from junction to case of 8.33 °C/W and operates over a junction temperature range of -65 to +150 °C. The DPAK package has four leads with pinout: base, collector, emitter, and collector. The part is RoHS-compliant with tin/lead plating. The CJD340 and CJD350 are complementary pairs with matching ratings and packaging.
Bipolar Transistors - BJT 300Vcbo 300Vceo 3.0Vebo 500mA 15W
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CJD340 TR13 TIN/LEAD |
| Product Name | Bipolar Transistors - BJT |