Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - CJD32C TR13 CJD32C TR13

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 013133-CJD32C TR13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 3MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DPAK Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.2V @ 375mA, 3A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 10 @ 3A, 4V Maximum Power Dissipation: 1.56W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 013133-CJD32C TR13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 3MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DPAK Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.2V @ 375mA, 3A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 10 @ 3A, 4V Maximum Power Dissipation: 1.56W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - CJD32C TR13 - 013133-CJD32C TR13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CJD32C TR13
013133-CJD32C TR13
TRANSISTORS - Transistors (BJT) - Single - CJD32C TR13 013133-CJD32C TR13
Manufacturer: Central Semiconductor Corp Win Source Part Number: 013133-CJD32C TR13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 3MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DPAK Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.2V @ 375mA, 3A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 10 @ 3A, 4V Maximum Power Dissipation: 1.56W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 013133-CJD32C TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 1.56W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 3A DPAK Bipolar Transistor
276-CJD32C TR13
100V 3A DPAK Bipolar Transistor 276-CJD32C TR13
TRANS PNP 100V 3A DPAK Product overview: CJD32C TR13 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CJD32C TR13 can be used for catalog matching and distributor lookup.

TRANS PNP 100V 3A DPAK Product overview: CJD32C TR13 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CJD32C TR13 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANS PNP 100V 3A DPAK - 154-CJD32C TR13 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 100V 3A DPAK
154-CJD32C TR13
TRANS PNP 100V 3A DPAK 154-CJD32C TR13
TRANS PNP 100V 3A DPAK

TRANS PNP 100V 3A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CJD32C TR13
Bipolar Transistors - BJT CJD32C TR13
Bipolar Transistors - BJT 100Vcbo 100 Vceo 5.0V Comp 15W Pd

Bipolar Transistors - BJT 100Vcbo 100 Vceo 5.0V Comp 15W Pd

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 013133-CJD32C TR13 276-CJD32C TR13 154-CJD32C TR13 CJD32C TR13
Product Name TRANSISTORS - Transistors (BJT) - Single - CJD32C TR13 100V 3A DPAK Bipolar Transistor TRANS PNP 100V 3A DPAK Bipolar Transistors - BJT
Polarity PNP; PNP PNP; PNP
Package Type SOT3; DPAK Tape & Reel (TR)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 8167700P - RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
Bipolar Transistors - 216336 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); TO-252
View Details
TRANSISTORS - Transistors (BJT) - Single - BC858BE6327HTSA1 - 108974-BC858BE6327HTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT23; PG-SOT23-3
View Details
5 suppliers