Central Semiconductor Corp. 3A 100V Bipolar Transistor CJD31CTR13

Description
Power Bipolar Transistor, 3A I(C), 100V V(BR)CEO, 1-Element, NPN, Silicon, Plastic/Epoxy, 2 Pin, Product overview: CJD31CTR13 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 100V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 100V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CJD31CTR13 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Bipolar Transistor, 3A I(C), 100V V(BR)CEO, 1-Element, NPN, Silicon, Plastic/Epoxy, 2 Pin, Product overview: CJD31CTR13 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 100V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 100V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CJD31CTR13 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A 100V Bipolar Transistor
276-CJD31CTR13
3A 100V Bipolar Transistor 276-CJD31CTR13
Power Bipolar Transistor, 3A I(C), 100V V(BR)CEO, 1-Element, NPN, Silicon, Plastic/Epoxy, 2 Pin, Product overview: CJD31CTR13 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 100V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 100V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CJD31CTR13 can be used for catalog matching and distributor lookup.

Power Bipolar Transistor, 3A I(C), 100V V(BR)CEO, 1-Element, NPN, Silicon, Plastic/Epoxy, 2 Pin, Product overview: CJD31CTR13 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 100V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 100V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CJD31CTR13 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 242042-CJD31CTR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
242042-CJD31CTR13
Discrete Semiconductor Products 242042-CJD31CTR13
Manufacturer: Central Semiconductor Corp Win Source Part Number: 242042-CJD31CTR13 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: CJD31C Alternative Parts (Cross-Reference): MJD31CTF; MJD31CG; MJD31C; MJD31CT4G; Introduction Date: November 21, 1997 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 242042-CJD31CTR13
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: CJD31C
Alternative Parts (Cross-Reference): MJD31CTF; MJD31CG; MJD31C; MJD31CT4G;
Introduction Date: November 21, 1997
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-CJD31CTR13 242042-CJD31CTR13
Product Name 3A 100V Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

30V 0.1A Bipolar Transistor - 276-BC848CWE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
Bipolar Transistors - 1219987 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16QBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers