Central Semiconductor Corp. Bipolar Transistors - BJT CJD210 TR13

Description
Bipolar Transistors - BJT 40Vcbo 25Vceo 8.0Vebo 5.0A 12.5W
Description
Bipolar Transistors - BJT 40Vcbo 25Vceo 8.0Vebo 5.0A 12.5W
Datasheet
Datasheet Summary
Powered by GS/AI

The CJD210 is a PNP silicon power transistor in a DPAK surface mount package, designed for high current amplifier applications. It has a collector-emitter voltage rating of 25 V, a continuous collector current of 5.0 A, and a power dissipation of 12.5 W at TC=25°C. The device features a thermal resistance of 10 °C/W (junction-to-case) and operates within a junction temperature range of -65 to +150 °C. Electrical characteristics include a saturation voltage of 1.8 V at IC=5.0A and IB=1.0A, and a current gain (hFE) of 10 to 180 depending on operating conditions. The part meets standard silicon transistor performance criteria for power applications.

Datasheet Summary
Powered by GS/AI

The CJD210 is a PNP silicon power transistor in a DPAK surface mount package, designed for high current amplifier applications. It has a collector-emitter voltage rating of 25 V, a continuous collector current of 5.0 A, and a power dissipation of 12.5 W at TC=25°C. The device features a thermal resistance of 10 °C/W (junction-to-case) and operates within a junction temperature range of -65 to +150 °C. Electrical characteristics include a saturation voltage of 1.8 V at IC=5.0A and IB=1.0A, and a current gain (hFE) of 10 to 180 depending on operating conditions. The part meets standard silicon transistor performance criteria for power applications.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CJD210 TR13
Bipolar Transistors - BJT CJD210 TR13
Bipolar Transistors - BJT 40Vcbo 25Vceo 8.0Vebo 5.0A 12.5W

Bipolar Transistors - BJT 40Vcbo 25Vceo 8.0Vebo 5.0A 12.5W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number CJD210 TR13
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data