Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - CJD200 CJD200

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1161658-CJD200 Manufacturer Homepage: www.centralsemi.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1161658-CJD200 Manufacturer Homepage: www.centralsemi.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - CJD200 - 1161658-CJD200 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CJD200
1161658-CJD200
TRANSISTORS - Transistors (BJT) - Single - CJD200 1161658-CJD200
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1161658-CJD200 Manufacturer Homepage: www.centralsemi.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1161658-CJD200
Manufacturer Homepage: www.centralsemi.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1161658-CJD200
Product Name TRANSISTORS - Transistors (BJT) - Single - CJD200
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFSL4010-313TRL - Acme Chip Technology Co., Limited
Specs
Package Type 9575 pF @ 50 V
Packing Method Tape Reel; Tape & Reel (TR)
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details