Manufacturer: Central Semiconductor Corp
Win Source Part Number: 116610-CJD200 TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 65MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 1.8V @ 1A, 5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 45 @ 2A, 1V
Maximum Power Dissipation: 1.4W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
TRANS NPN 25V 5A DPAK Product overview: CJD200 TR13 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 5A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 5A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CJD200 TR13 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT NPN 40V 5A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 116610-CJD200 TR13 | 276-CJD200 TR13 | CJD200 TR13 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - CJD200 TR13 | 25V 5A DPAK Bipolar Transistor | Bipolar Transistors - BJT |
| Polarity | NPN; NPN |