Central Semiconductor Corp. Bipolar Transistors - BJT CJD13003 TR13

Description
Bipolar Transistors - BJT Bipolar SM Trans
Description
Bipolar Transistors - BJT Bipolar SM Trans
Datasheet
Datasheet Summary
Powered by GS/AI

The CJD13003 is a silicon NPN power transistor in a DPAK surface mount package, designed for high-voltage, high-speed switching in inductive applications. It has a collector-emitter voltage rating of 400 V, a continuous collector current of 1.5 A, and a power dissipation of 15 W at TC=25°C. The device features a junction temperature range of -65 to +150°C, thermal resistance from junction to case of 8.33°C/W, and a switch time of 0.1 μs delay, 1.0 μs rise, 4.0 μs storage, and 0.7 μs fall under specified conditions. It meets the electrical characteristics for hFE, VCE(sat), and VBE(sat) under specified test conditions and is marked with the full part number. The package is a 3-lead DPAK with dual collector terminals.

Datasheet Summary
Powered by GS/AI

The CJD13003 is a silicon NPN power transistor in a DPAK surface mount package, designed for high-voltage, high-speed switching in inductive applications. It has a collector-emitter voltage rating of 400 V, a continuous collector current of 1.5 A, and a power dissipation of 15 W at TC=25°C. The device features a junction temperature range of -65 to +150°C, thermal resistance from junction to case of 8.33°C/W, and a switch time of 0.1 μs delay, 1.0 μs rise, 4.0 μs storage, and 0.7 μs fall under specified conditions. It meets the electrical characteristics for hFE, VCE(sat), and VBE(sat) under specified test conditions and is marked with the full part number. The package is a 3-lead DPAK with dual collector terminals.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CJD13003 TR13
Bipolar Transistors - BJT CJD13003 TR13
Bipolar Transistors - BJT Bipolar SM Trans

Bipolar Transistors - BJT Bipolar SM Trans

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number CJD13003 TR13
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data