Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - CJD127 CJD127

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1161657-CJD127 Manufacturer Homepage: www.centralsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MJD127TF; CJD127 Lead Free; MJD127-TP; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive
Request a Quote
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1161657-CJD127 Manufacturer Homepage: www.centralsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MJD127TF; CJD127 Lead Free; MJD127-TP; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - CJD127 - 1161657-CJD127 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CJD127
1161657-CJD127
TRANSISTORS - Transistors (BJT) - Single - CJD127 1161657-CJD127
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1161657-CJD127 Manufacturer Homepage: www.centralsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MJD127TF; CJD127 Lead Free; MJD127-TP; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1161657-CJD127
Manufacturer Homepage: www.centralsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): MJD127TF; CJD127 Lead Free; MJD127-TP;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1161657-CJD127
Product Name TRANSISTORS - Transistors (BJT) - Single - CJD127
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

55V 61A MOSFET Transistor - 278-AUIRFZ48ZS - ERSAELECTRONICS PTE. LTD.
Specs
PD 91000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details