Manufacturer: Central Semiconductor Corp
Win Source Part Number: 129006-CJD127 TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 4MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 4V @ 80mA, 8A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 1000 @ 4A, 4V
Maximum Power Dissipation: 1.75W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Darlington Transistors Bipolar SM Trans
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Darlington Transistors |
| Product Number | 129006-CJD127 TR13 | CJD127 TR13 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - CJD127 TR13 | Darlington Transistors |
| Polarity | PNP; PNP - Darlington |