Central Semiconductor Corp. 100V 8A DPAK Bipolar Transistor CJD122 TR13

Description
TRANS NPN DARL 100V 8A DPAK Product overview: CJD122 TR13 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 8A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CJD122 TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN DARL 100V 8A DPAK Product overview: CJD122 TR13 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 8A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CJD122 TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 8A DPAK Bipolar Transistor
276-CJD122 TR13
100V 8A DPAK Bipolar Transistor 276-CJD122 TR13
TRANS NPN DARL 100V 8A DPAK Product overview: CJD122 TR13 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 8A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CJD122 TR13 can be used for catalog matching and distributor lookup.

TRANS NPN DARL 100V 8A DPAK Product overview: CJD122 TR13 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 8A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CJD122 TR13 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - CJD122 TR13 - 915354-CJD122 TR13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CJD122 TR13
915354-CJD122 TR13
TRANSISTORS - Transistors (BJT) - Single - CJD122 TR13 915354-CJD122 TR13
Manufacturer: Central Semiconductor Corp Win Source Part Number: 915354-CJD122 TR13 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 100 V 8 A 4MHz 1.75 W Surface Mount DPAK Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Family Name: CJD122 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: CJD122 TR13-DKR, CJD122 TR13-TR-ND, CJD122 TR13-CT, CJD122TR13-CT, CJD122TR13-DKR, CJD122TR13-TR, CJD122 TR13-CT-ND, CJD122 TR13 PBFREE, CJD122 TR13-DKR-ND, CJD122 TR13-TR

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 915354-CJD122 TR13
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN - Darlington 100 V 8 A 4MHz 1.75 W Surface Mount DPAK
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Family Name: CJD122
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: CJD122 TR13-DKR, CJD122 TR13-TR-ND, CJD122 TR13-CT, CJD122TR13-CT, CJD122TR13-DKR, CJD122TR13-TR, CJD122 TR13-CT-ND, CJD122 TR13 PBFREE, CJD122 TR13-DKR-ND, CJD122 TR13-TR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-CJD122 TR13 915354-CJD122 TR13
Product Name 100V 8A DPAK Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - CJD122 TR13
Package Type Tape & Reel (TR) SOT3; TO-252 (DPAK); DPAK
Unlock Full Specs
to access all available technical data