Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1W Through Hole TO-237
TRANS NPN 300V 0.5A TO237
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | CENW42-ND | CENW42 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |