Bipolar (BJT) Transistor PNP - Darlington 50V 2A 50MHz 1W Through Hole TO-202
TRANS PNP DARL 50V 2A TO202
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | CEN-U95-ND | CEN-U95 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |