Central Semiconductor Corp. Bipolar Transistors - BJT CEN-U10

Description
Bipolar Transistors - BJT NPN 300Vcbo 300Vceo 6.0V 0.5A 1.75W
Description
Bipolar Transistors - BJT NPN 300Vcbo 300Vceo 6.0V 0.5A 1.75W
Datasheet
Datasheet Summary
Powered by GS/AI

The CEN-U10 is an NPN silicon power transistor designed for high voltage amplifier applications, housed in a TO-202 case with a tab common to the collector. It has a collector-base voltage rating of 300 V, a collector-emitter voltage rating of 300 V, a continuous collector current of 0.5 A, and a power dissipation of 1.75 W at 25°C ambient temperature. The device meets an operating and storage junction temperature range of -65 to +150°C, with a thermal resistance from junction to case of 12.5°C/W. Electrical characteristics include a minimum DC current gain of 25 at 1 mA collector current, a saturated collector-emitter voltage of 1.5 V at 20 mA collector current, and a transition frequency of 45 MHz.

Datasheet Summary
Powered by GS/AI

The CEN-U10 is an NPN silicon power transistor designed for high voltage amplifier applications, housed in a TO-202 case with a tab common to the collector. It has a collector-base voltage rating of 300 V, a collector-emitter voltage rating of 300 V, a continuous collector current of 0.5 A, and a power dissipation of 1.75 W at 25°C ambient temperature. The device meets an operating and storage junction temperature range of -65 to +150°C, with a thermal resistance from junction to case of 12.5°C/W. Electrical characteristics include a minimum DC current gain of 25 at 1 mA collector current, a saturated collector-emitter voltage of 1.5 V at 20 mA collector current, and a transition frequency of 45 MHz.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CEN-U10
Bipolar Transistors - BJT CEN-U10
Bipolar Transistors - BJT NPN 300Vcbo 300Vceo 6.0V 0.5A 1.75W

Bipolar Transistors - BJT NPN 300Vcbo 300Vceo 6.0V 0.5A 1.75W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number CEN-U10
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data