The CEN-U07 is an NPN silicon power transistor designed for general purpose audio amplifier applications, housed in a TO-202 case. It has aCollector-Emitter voltage rating of 100 V, a continuous collector current of 2.0 A, and a power dissipation of 10 W at TC=25°C. The device exhibits a collector-emitter saturation voltage of 0.5 V at IC=250 mA and IB=10 mA, and a DC current gain (hFE) of 50 at IC=250 mA and VCE=1.0 V. The thermal resistance from junction to case is 12.5 °C/W, and the operational temperature range is -65 to +150 °C.
Bipolar Transistors - BJT NPN Pwr Trans
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CEN-U07 |
| Product Name | Bipolar Transistors - BJT |