Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - CEN-U07 PBFREE CEN-U07 PBFREE

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 915272-CEN-U07 PBFREE Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 100 V 2 A 50MHz 1.75 W Through Hole TO-202 Package: TO-202 Long Tab Package: Bulk Mounting: Through Hole Family Name: CEN-U07 Categories: Discrete Semiconductor Products Case / Package: TO-202 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: 1514-CEN-U07PBFREE, CEN-U07-ND, -1583-CEN-U07PBFREE, CEN-U07 LEAD FREE, -CEN-U07-ND, CEN-U07, -CEN-U07
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 915272-CEN-U07 PBFREE Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 100 V 2 A 50MHz 1.75 W Through Hole TO-202 Package: TO-202 Long Tab Package: Bulk Mounting: Through Hole Family Name: CEN-U07 Categories: Discrete Semiconductor Products Case / Package: TO-202 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: 1514-CEN-U07PBFREE, CEN-U07-ND, -1583-CEN-U07PBFREE, CEN-U07 LEAD FREE, -CEN-U07-ND, CEN-U07, -CEN-U07
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - CEN-U07 PBFREE - 915272-CEN-U07 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CEN-U07 PBFREE
915272-CEN-U07 PBFREE
TRANSISTORS - Transistors (BJT) - Single - CEN-U07 PBFREE 915272-CEN-U07 PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 915272-CEN-U07 PBFREE Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 100 V 2 A 50MHz 1.75 W Through Hole TO-202 Package: TO-202 Long Tab Package: Bulk Mounting: Through Hole Family Name: CEN-U07 Categories: Discrete Semiconductor Products Case / Package: TO-202 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: 1514-CEN-U07PBFREE, CEN-U07-ND, -1583-CEN-U07PBFREE, CEN-U07 LEAD FREE, -CEN-U07-ND, CEN-U07, -CEN-U07

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 915272-CEN-U07 PBFREE
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 100 V 2 A 50MHz 1.75 W Through Hole TO-202
Package: TO-202 Long Tab
Package: Bulk
Mounting: Through Hole
Family Name: CEN-U07
Categories: Discrete Semiconductor Products
Case / Package: TO-202
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 1514-CEN-U07PBFREE, CEN-U07-ND, -1583-CEN-U07PBFREE, CEN-U07 LEAD FREE, -CEN-U07-ND, CEN-U07, -CEN-U07

Buy Now Datasheet
Single Bipolar Transistors - 1514-CEN-U07PBFREE-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-CEN-U07PBFREE-ND
Single Bipolar Transistors 1514-CEN-U07PBFREE-ND
Bipolar (BJT) Transistor NPN 100V 2A 50MHz 1.75W Through Hole TO-202

Bipolar (BJT) Transistor NPN 100V 2A 50MHz 1.75W Through Hole TO-202

Buy Now Datasheet
Single Bipolar Transistors - CEN-U07 PBFREE - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
CEN-U07 PBFREE
Single Bipolar Transistors CEN-U07 PBFREE
TRANS NPN 100V 2A TO202

TRANS NPN 100V 2A TO202

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 915272-CEN-U07 PBFREE 1514-CEN-U07PBFREE-ND CEN-U07 PBFREE
Product Name TRANSISTORS - Transistors (BJT) - Single - CEN-U07 PBFREE Single Bipolar Transistors Single Bipolar Transistors
Polarity NPN NPN NPN; NPN
Package Type SOT3; TO-202 TO-202; TO-202 Long Tab TO-202; TO-202 Long Tab
IC(max) 2000 milliamps
VCEO 100 volts
Unlock Full Specs
to access all available technical data