Manufacturer: Central Semiconductor Corp
Win Source Part Number: 241147-CEDM8001TR
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: CEDM8001
Alternative Parts (Cross-Reference): CEDM8001; CEDM8001BK; SSM3J35CT,L3F(T; SSM3J16CT(TPL3);
Introduction Date: March 07, 2008
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Small Signal Field-Effect Transistor, 0.1A I(D), 20V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ULTRA MINI-3 Product overview: CEDM8001TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 0.1A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.1A, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CEDM8001TR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 241147-CEDM8001TR | 278-CEDM8001TR |
| Product Name | Discrete Semiconductor Products | P-Channel 0.1A 20V MOSFET Transistor |
| Package Type | SOT3 |