Central Semiconductor Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - CEDM7004VL TR CEDM7004VL TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 111299-CEDM7004VL TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 100mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-883VL Dimension: SC-101, SOT-883 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 450mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 0.79nC @ 4.5V Max Input Capacitance: 43pF @ 25V Maximum Gate-Source Voltage: 8V Maximum Rds On at Id,Vgs: 460 mOhm @ 200mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 111299-CEDM7004VL TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 100mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-883VL Dimension: SC-101, SOT-883 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 450mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 0.79nC @ 4.5V Max Input Capacitance: 43pF @ 25V Maximum Gate-Source Voltage: 8V Maximum Rds On at Id,Vgs: 460 mOhm @ 200mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CEDM7004VL TR - 111299-CEDM7004VL TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CEDM7004VL TR
111299-CEDM7004VL TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CEDM7004VL TR 111299-CEDM7004VL TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 111299-CEDM7004VL TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 100mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-883VL Dimension: SC-101, SOT-883 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 450mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 0.79nC @ 4.5V Max Input Capacitance: 43pF @ 25V Maximum Gate-Source Voltage: 8V Maximum Rds On at Id,Vgs: 460 mOhm @ 200mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 111299-CEDM7004VL TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 100mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-883VL
Dimension: SC-101, SOT-883
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 450mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 0.79nC @ 4.5V
Max Input Capacitance: 43pF @ 25V
Maximum Gate-Source Voltage: 8V
Maximum Rds On at Id,Vgs: 460 mOhm @ 200mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 0.45A MOSFET Transistor
285-CEDM7004VL TR
30V 0.45A MOSFET Transistor 285-CEDM7004VL TR
MOSFET N-CH 30V 0.45A SOT883 Product overview: CEDM7004VL TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.45A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CEDM7004VL TR can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 0.45A SOT883 Product overview: CEDM7004VL TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.45A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CEDM7004VL TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N-Ch Enh FET 30Vgs 450mA 100mW

MOSFET 30V N-Ch Enh FET 30Vgs 450mA 100mW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 111299-CEDM7004VL TR 285-CEDM7004VL TR CEDM7004VL TR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CEDM7004VL TR 30V 0.45A MOSFET Transistor MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 100 milliwatts 100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
CSD17577Q5A CSD17577Q5A - CSD17577Q5A - Texas Instruments
Specs
V(BR)DSS 30 volts
IDSS 280000 milliamps
VGS(off) 20 volts
View Details
9 suppliers
Single FETs, MOSFETs - AUIRF7805QTRTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers