The CEDM7004 is an N-channel enhancement-mode MOSFET designed for high-speed pulsed amplifier and driver applications, featuring low rDS(on) and low threshold voltage. It is packaged in a SOT-883L leadless surface mount case measuring 1.05 mm in length, 0.65 mm in width, and 0.40 mm in height. The device has a drain-source voltage rating of 30 V, a gate-source voltage rating of 8.0 V, and a continuous drain current of 1.78 A at 25°C, with a power dissipation of 100 mW. It offers ESD protection up to 2 kV and is logic level compatible, suitable for battery-powered portable devices and load switches. The operating and storage junction temperature range is -65°C to +150°C.
MOSFET 30V N-Ch Enh FET 8.0Vgs 1.78ID 100mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | CEDM7004 BK |
| Product Name | MOSFET |