The CEDM7002AE is an enhanced N-channel ESD-protected MOSFET in the SOT-883L package, designed for load switching and power management in high-speed pulsed applications. It has a 60 V drain-source voltage rating and a continuous drain current of 300 mA with a maximum pulsed current of 800 mA. Power dissipation is rated at 100 mW. The device features ESD protection up to 1800 V, low gate charge, and low on-resistance of 1.0 to 1.8 Ω depending on gate drive voltage. Thermal resistance is 1250 °C/W. Operating and storage junction temperatures range from -65 °C to +150 °C.
MOSFET 60V N-Ch ESD FET 60Vdg 20Vgs 100mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | CEDM7002AE TR |
| Product Name | MOSFET |