Central Semiconductor Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - CEDM7002AE TR PBFREE CEDM7002AE TR PBFREE

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 850660-CEDM7002AE TR PBFREE Features: 60 V Package: Reel - TR Family Name: CEDM7002 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: CEDM7002AEDKR, CEDM7002AE TR-ND, CEDM7002AE CT-ND, CEDM7002AETR, CEDM7002AE CT, 1514-CEDM7002AETRPBF REECT, CEDM7002AE TR, CEDM7002AE DKR-ND, CEDM7002AECT, 1514-CEDM7002AETRPBF REEDKR, CEDM7002AECT-ND, CEDM7002AETR-ND, CEDM7002AE DKR, 1514-CEDM7002AETRPBF REETR, CEDM7002AEDKR-ND
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 850660-CEDM7002AE TR PBFREE Features: 60 V Package: Reel - TR Family Name: CEDM7002 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: CEDM7002AEDKR, CEDM7002AE TR-ND, CEDM7002AE CT-ND, CEDM7002AETR, CEDM7002AE CT, 1514-CEDM7002AETRPBF REECT, CEDM7002AE TR, CEDM7002AE DKR-ND, CEDM7002AECT, 1514-CEDM7002AETRPBF REEDKR, CEDM7002AECT-ND, CEDM7002AETR-ND, CEDM7002AE DKR, 1514-CEDM7002AETRPBF REETR, CEDM7002AEDKR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CEDM7002AE TR PBFREE - 850660-CEDM7002AE TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CEDM7002AE TR PBFREE
850660-CEDM7002AE TR PBFREE
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CEDM7002AE TR PBFREE 850660-CEDM7002AE TR PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 850660-CEDM7002AE TR PBFREE Features: 60 V Package: Reel - TR Family Name: CEDM7002 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: CEDM7002AEDKR, CEDM7002AE TR-ND, CEDM7002AE CT-ND, CEDM7002AETR, CEDM7002AE CT, 1514-CEDM7002AETRPBF REECT, CEDM7002AE TR, CEDM7002AE DKR-ND, CEDM7002AECT, 1514-CEDM7002AETRPBF REEDKR, CEDM7002AECT-ND, CEDM7002AETR-ND, CEDM7002AE DKR, 1514-CEDM7002AETRPBF REETR, CEDM7002AEDKR-ND

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 850660-CEDM7002AE TR PBFREE
Features: 60 V
Package: Reel - TR
Family Name: CEDM7002
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: CEDM7002AEDKR, CEDM7002AE TR-ND, CEDM7002AE CT-ND, CEDM7002AETR, CEDM7002AE CT, 1514-CEDM7002AETRPBFREECT, CEDM7002AE TR, CEDM7002AE DKR-ND, CEDM7002AECT, 1514-CEDM7002AETRPBFREEDKR, CEDM7002AECT-ND, CEDM7002AETR-ND, CEDM7002AE DKR, 1514-CEDM7002AETRPBFREETR, CEDM7002AEDKR-ND

Buy Now Datasheet
Single FETs, MOSFETs - 1514-CEDM7002AETRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1514-CEDM7002AETRPBFREETR-ND
Single FETs, MOSFETs 1514-CEDM7002AETRPBFREETR-ND
N-Channel 60V 300mA (Ta) 100mW (Ta) Surface Mount SOT-883L

N-Channel 60V 300mA (Ta) 100mW (Ta) Surface Mount SOT-883L

Buy Now Datasheet
Single FETs, MOSFETs - 1514-CEDM7002AETRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1514-CEDM7002AETRPBFREECT-ND
Single FETs, MOSFETs 1514-CEDM7002AETRPBFREECT-ND
N-Channel 60V 300mA (Ta) 100mW (Ta) Surface Mount SOT-883L

N-Channel 60V 300mA (Ta) 100mW (Ta) Surface Mount SOT-883L

Buy Now Datasheet
Single FETs, MOSFETs - 1514-CEDM7002AETRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1514-CEDM7002AETRPBFREEDKR-ND
Single FETs, MOSFETs 1514-CEDM7002AETRPBFREEDKR-ND
N-Channel 60V 300mA (Ta) 100mW (Ta) Surface Mount SOT-883L

N-Channel 60V 300mA (Ta) 100mW (Ta) Surface Mount SOT-883L

Buy Now Datasheet
Singapore, Singapore
60V 300MA MOSFET Transistor
278-CEDM7002AE TR PBFREE
60V 300MA MOSFET Transistor 278-CEDM7002AE TR PBFREE
MOSFET N-CH 60V 300MA SOT883L Product overview: CEDM7002AE TR PBFREE from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 300MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 300MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CEDM7002AE TR PBFREE can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 300MA SOT883L Product overview: CEDM7002AE TR PBFREE from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 300MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 300MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CEDM7002AE TR PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - CEDM7002AE TR PBFREE - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CEDM7002AE TR PBFREE
Single FETs, MOSFETs CEDM7002AE TR PBFREE
MOSFET N-CH 60V 300MA SOT883L

MOSFET N-CH 60V 300MA SOT883L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 850660-CEDM7002AE TR PBFREE 1514-CEDM7002AETRPBFREETR-ND 278-CEDM7002AE TR PBFREE CEDM7002AE TR PBFREE
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CEDM7002AE TR PBFREE Single FETs, MOSFETs 60V 300MA MOSFET Transistor Single FETs, MOSFETs
Package Type SOT3 SC-101, SOT-883 Tape & Reel (TR) SC-101, SOT-883
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
PD 100 milliwatts 100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMZH120R030M1TXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers
Dual N-channel 30 V, 5.1 mOhm standard level MOSFET - BUK7K5R1-30E,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 40000 milliamps
View Details
5 suppliers
PMIC - PMIC - Gate Drivers - LM2725M/NOPB - 1053308-LM2725M/NOPB - Win Source Electronics
Specs
Polarity N-Channel
TJ 0.0 to 125 C (32 to 257 F)
Package Type SOT3; 8-SOIC
View Details