The CEDM7001VL is an N-channel enhancement-mode MOSFET in the SOT-883VL package, measuring 1.05 mm in length, 0.65 mm in width, and 0.32 mm in height, designed for space-constrained applications requiring low profile and low rDS(ON). It has a drain-source voltage rating of 20 V, a continuous drain current of 100 mA, and a power dissipation of 100 mW. The device features a low threshold voltage of 0.6 to 0.9 V and is logic level compatible. This part is discontinued and classified as End of Life (EOL).
N-Channel 20V 100mA (Ta) 100mW (Ta) Surface Mount SOT-883VL
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CEDM7001VLTRPBFREETR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |