MOSFET N-CH 20V 100MA SOT883 Product overview: CEDM7001 TR PBFREE from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 100MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CEDM7001 TR PBFREE can be used for catalog matching and distributor lookup.
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866308-CEDM7001 TR PBFREE
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: N-Channel 20 V 100mA (Ta) 100mW (Ta) Surface Mount SOT-883
Package: SC-101, SOT-883
Package: Reel - TR
Mounting: Surface Mount
Family Name: CEDM7001
Categories: Discrete Semiconductor Products
Case / Package: SOT-883
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: CEDM7001 DKR, CEDM7001CT-ND, CEDM7001 CT, 1514-CEDM7001TRPBFRE
N-Channel 20V 100mA (Ta) 100mW (Ta) Surface Mount SOT-883
N-Channel 20V 100mA (Ta) 100mW (Ta) Surface Mount SOT-883
N-Channel 20V 100mA (Ta) 100mW (Ta) Surface Mount SOT-883
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 278-CEDM7001 TR PBFREE | 866308-CEDM7001 TR PBFREE | 1514-CEDM7001TRPBFREEDKR-ND |
| Product Name | 20V 100MA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CEDM7001 TR PBFREE | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 20 volts | ||
| PD | 100 milliwatts |