The CEDM7001 is an N-channel enhancement-mode MOSFET designed for high-speed pulsed amplifier and driver applications, featuring low rDS(ON) and low threshold voltage. It is packaged in an SOT-883L case measuring 1.05 mm in length, 0.65 mm in width, and 0.40 mm in height, with a maximum power dissipation of 100 mW. The device supports a drain-source voltage of 20 V, a gate-source voltage of 10 V, and a continuous drain current of 100 mA. It exhibits a threshold voltage range of 0.6 V to 0.9 V and an on-resistance of up to 3.0 Ω at VGS=4.0 V and ID=10 mA. The part is logic level compatible and suitable for battery-powered portable equipment and DC-DC converters.
MOSFET N-Channel MOSFET 20V 100mA
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | CEDM7001 BK |
| Product Name | MOSFET |