The CEDM7001 is an N-channel enhancement-mode MOSFET designed for high-speed pulsed amplifier and driver applications, housed in a SOT-883L surface-mount package measuring 1.05 mm in length, 0.65 mm in width, and 0.40 mm in height. It has a drain-source voltage rating of 20 V, a continuous drain current of 100 mA, and a power dissipation of 100 mW. The device features a low threshold voltage of 0.6 to 0.9 V and low on-resistance of 0.9 to 3.0 Ω at VGS=4.0 V. It is logic level compatible and suitable for battery-powered portable equipment and DC-DC converters.
N-Channel 20V 100mA (Ta) 100mW (Ta) Surface Mount SOT-883
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CEDM7001BKPBFREE-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |