The CDMSJ2204.7-650 is an N-channel super junction MOSFET designed for high-voltage, fast-switching applications such as power factor correction and power chargers. It is packaged in a TO-220FP case and rated for a drain-source voltage of 650 V, with a continuous drain current of 4.7 A at 25°C and 3.0 A at 100°C. It features a typical on-resistance of 0.9 Ω at 10 V gate drive, a low gate charge of 1.9 nC, and a power dissipation of 22.5 W at 25°C. The device meets standard operational and storage junction temperature ranges of -55 °C to +150 °C. The part is RoHS compliant, as implied by the absence of lead-based plating specifications and the company's standard offerings.
SUPER JUNCTION MOSFETS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CDMSJ2204.7-650SL-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |