Central Semiconductor Corp. Single FETs, MOSFETs CDMS24720-170 SL

Description
1700V THROUGH-HOLE MOSFET N-CHAN
Request a Quote
Description
1700V THROUGH-HOLE MOSFET N-CHAN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDMS24720-170 is an N-channel silicon carbide MOSFET in a TO-247 package for high-speed switching. It rated for 1700 V drain-source voltage, 37 A continuous drain current, and 80 A pulsed current. The on-state resistance is 20 mΩ at VGS=15 V and ID=10 A. Operating junction temperature ranges from -55°C to +175°C with a power dissipation of 28 W. Gate-source threshold voltage is 2.6 V. Input, output, and reverse transfer capacitances are 3.5 nF, 180 pF, and 22 pF at 1000 V. Turn-on and turn-off delays are 25 ns and 45 ns, with rise and fall times of 75 ns and 27 ns. The TO-247 case mass is 6.175 g ±10%. Packaging includes bulk (100 units) and antistatic sleeves (30 units). The device uses halogen-free molding compound and complies with RoHS.

Datasheet Summary
Powered by GS/AI

The CDMS24720-170 is an N-channel silicon carbide MOSFET in a TO-247 package for high-speed switching. It rated for 1700 V drain-source voltage, 37 A continuous drain current, and 80 A pulsed current. The on-state resistance is 20 mΩ at VGS=15 V and ID=10 A. Operating junction temperature ranges from -55°C to +175°C with a power dissipation of 28 W. Gate-source threshold voltage is 2.6 V. Input, output, and reverse transfer capacitances are 3.5 nF, 180 pF, and 22 pF at 1000 V. Turn-on and turn-off delays are 25 ns and 45 ns, with rise and fall times of 75 ns and 27 ns. The TO-247 case mass is 6.175 g ±10%. Packaging includes bulk (100 units) and antistatic sleeves (30 units). The device uses halogen-free molding compound and complies with RoHS.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1514-CDMS24720-170SL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1514-CDMS24720-170SL-ND
Single FETs, MOSFETs 1514-CDMS24720-170SL-ND
1700V THROUGH-HOLE MOSFET N-CHAN

1700V THROUGH-HOLE MOSFET N-CHAN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1514-CDMS24720-170SL-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT Module - 444032 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
MOSFETs - 1223246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type SOT26; Tsot-26
View Details