The CDM7-600LR is a 600 V N-channel MOSFET in a DPAK package, designed for high-voltage switching applications such as power factor correction and lighting inverters. It has a continuous drain current of 7.0 A, a typical on-resistance of 0.53 Ω at 10 V gate drive, and a gate charge of 2.62 nC. The device supports a maximum pulsed drain current of 28 A and a single pulse avalanche energy of 145 mJ. Operating junction temperature ranges from -55 °C to +150 °C. Thermal resistance is 2.08 °C/W from junction to case and 110 °C/W from junction to ambient. The package features a drain-connected tab and pins for gate, drain, and source. It is RoHS compliant and rated for automotive and industrial use with AEC-Q200 qualification.
MOSFET 600V N-Ch PFC FET 0.53Ohm 30Vgs 60W
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | CDM7-600LR TR13 |
| Product Name | MOSFET |