Central Semiconductor Corp. MOSFET CDM4-650 TR13

Description
MOSFET 650V N-Ch PFC FET 30Vgs 3.0nC 2.44Ohm
Description
MOSFET 650V N-Ch PFC FET 30Vgs 3.0nC 2.44Ohm
Datasheet
Datasheet Summary
Powered by GS/AI

The CDM4-650 is a 650 V N-channel MOSFET in a DPAK package, designed for high-voltage, fast-switching applications such as PFC and inverters. It has a continuous drain current of 4.0 A, a low on-resistance of 2.44 Ω at VGS=10 V, and a gate charge of 3.0 nC. The device supports a maximum pulsed drain current of 16 A and single-pulse avalanche energy of 202 mJ. Operating junction temperature ranges from -55 °C to +150 °C. Thermal resistance is 1.62 °C/W from junction to case and 110 °C/W from junction to ambient. The gate-source voltage rating is 30 V. The package is leaded surface mount with pins 1, 2, 3, and 4 configured as gate, drain, source, and drain (with drain connected to the tab).

Datasheet Summary
Powered by GS/AI

The CDM4-650 is a 650 V N-channel MOSFET in a DPAK package, designed for high-voltage, fast-switching applications such as PFC and inverters. It has a continuous drain current of 4.0 A, a low on-resistance of 2.44 Ω at VGS=10 V, and a gate charge of 3.0 nC. The device supports a maximum pulsed drain current of 16 A and single-pulse avalanche energy of 202 mJ. Operating junction temperature ranges from -55 °C to +150 °C. Thermal resistance is 1.62 °C/W from junction to case and 110 °C/W from junction to ambient. The gate-source voltage rating is 30 V. The package is leaded surface mount with pins 1, 2, 3, and 4 configured as gate, drain, source, and drain (with drain connected to the tab).

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 650V N-Ch PFC FET 30Vgs 3.0nC 2.44Ohm

MOSFET 650V N-Ch PFC FET 30Vgs 3.0nC 2.44Ohm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number CDM4-650 TR13
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 80 V, 2.4 mOhm, Standard level MOSFET in LFPAK56E - BUK7J2R4-80MX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 231000 milliamps
View Details
2 suppliers
CSD17381F4 30V, N-Channel FemtoFET?MOSFET - CSD17381F4 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 10000 milliamps
View Details
7 suppliers
MOSFETs - 1219598 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT26; Tsot-26
Number of units in IC 2
View Details