The CDM4-600LR is a 600 V N-channel MOSFET in a DPAK package designed for high-voltage, fast-switching applications such as power factor correction and lighting inverters. It has a continuous drain current rating of 4.0 A, a typical on-resistance of 0.65 Ω at 10 V gate voltage, and a gate charge of 2.04 nC. The device supports a maximum pulsed drain current of 13.5 A and a single pulse avalanche energy of 197 mJ. Thermal resistance from junction to case is 3.29 °C/W, and junction temperature ranges from -55 °C to +150 °C. The package is a surface-mount DPAK with pins configured as gate, drain, source, and drain (drain connected to tab).
MOSFET 600V N-Ch PFC FET 0.65Ohm 30Vgs 38W
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | CDM4-600LR TR13 |
| Product Name | MOSFET |