Central Semiconductor Corp. MOSFET CDM2208-800FP

Description
MOSFET 800Vds 30Vgs 8.0A 57W 24.45nC 1.42Ohm
Description
MOSFET 800Vds 30Vgs 8.0A 57W 24.45nC 1.42Ohm
Datasheet
Datasheet Summary
Powered by GS/AI

The CDM2208-800FP is an N-channel power MOSFET designed for high-voltage, fast-switching applications such as power factor correction and lighting inverters. It is packaged in a TO-220FP case and has a drain-source voltage rating of 800 V, a continuous drain current of 8.0 A, and a maximum power dissipation of 57 W. The device has a typical on-resistance of 1.42 Ω at 10 V gate voltage and a total gate charge of 24.45 nC. It operates with a junction temperature range of -55 °C to +150 °C and has a thermal resistance of 2.19 °C/W from junction to case.

Datasheet Summary
Powered by GS/AI

The CDM2208-800FP is an N-channel power MOSFET designed for high-voltage, fast-switching applications such as power factor correction and lighting inverters. It is packaged in a TO-220FP case and has a drain-source voltage rating of 800 V, a continuous drain current of 8.0 A, and a maximum power dissipation of 57 W. The device has a typical on-resistance of 1.42 Ω at 10 V gate voltage and a total gate charge of 24.45 nC. It operates with a junction temperature range of -55 °C to +150 °C and has a thermal resistance of 2.19 °C/W from junction to case.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 800Vds 30Vgs 8.0A 57W 24.45nC 1.42Ohm

MOSFET 800Vds 30Vgs 8.0A 57W 24.45nC 1.42Ohm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number CDM2208-800FP
Product Name MOSFET
Unlock Full Specs
to access all available technical data