Central Semiconductor Corp. Single FETs, MOSFETs CDM2206-800LR

Description
N-Channel 800V 6A (Tc) 110W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 800V 6A (Tc) 110W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1514-CDM2206-800LR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1514-CDM2206-800LR-ND
Single FETs, MOSFETs 1514-CDM2206-800LR-ND
N-Channel 800V 6A (Tc) 110W (Tc) Through Hole TO-220-3

N-Channel 800V 6A (Tc) 110W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 800V LR FET 6.0A 2.8nC 0.8Ohm

MOSFET N-Ch 800V LR FET 6.0A 2.8nC 0.8Ohm

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CDM2206-800LR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CDM2206-800LR
MOSFET N-CH 800V 6A TO220

MOSFET N-CH 800V 6A TO220

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1514-CDM2206-800LR-ND CDM2206-800LR CDM2206-800LR
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
IGBT Modules - 6MS30017E43W34404NOSA1 - VAST STOCK CO., LIMITED
View Details
2 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details