Central Semiconductor Corp. MOSFET CDM22012-800LRFP

Description
MOSFET 800V N-Ch LR FET 12A 30Vgs 12A 7.6nC
Description
MOSFET 800V N-Ch LR FET 12A 30Vgs 12A 7.6nC
Datasheet
Datasheet Summary
Powered by GS/AI

The CDM22012-800LRFP is an N-channel MOSFET in a TO-220FP package designed for high-voltage applications such as Power Factor Correction and lighting inverters. It has a drain-source voltage rating of 800 V, a continuous drain current of 12 A, and an ultra-low on-resistance of 0.37 Ω typical at 10 V gate drive. The gate charge is 7.6 nC typical, and the device supports a single pulse avalanche energy of 702 mJ. The thermal resistance from junction to case is 3.13 °C/W, and the operating junction temperature ranges from -55 °C to +150 °C. The marking code is CDM12-800LR.

Datasheet Summary
Powered by GS/AI

The CDM22012-800LRFP is an N-channel MOSFET in a TO-220FP package designed for high-voltage applications such as Power Factor Correction and lighting inverters. It has a drain-source voltage rating of 800 V, a continuous drain current of 12 A, and an ultra-low on-resistance of 0.37 Ω typical at 10 V gate drive. The gate charge is 7.6 nC typical, and the device supports a single pulse avalanche energy of 702 mJ. The thermal resistance from junction to case is 3.13 °C/W, and the operating junction temperature ranges from -55 °C to +150 °C. The marking code is CDM12-800LR.

Suppliers

Company
Product
Description
Supplier Links
MOSFET 800V N-Ch LR FET 12A 30Vgs 12A 7.6nC

MOSFET 800V N-Ch LR FET 12A 30Vgs 12A 7.6nC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number CDM22012-800LRFP
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

40 V, P-channel Trench MOSFET - BUK6D43-40PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -40 volts
IDSS -14000 milliamps
View Details
8 suppliers
 - LM5109BMA/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tube; Tube
View Details
MOSFETs - 1222870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-563
View Details